EN
  • EN
  • DE

ESP32-S3-WROOM-1-N16R2

Part No ESP32-S3-WROOM-1-N16R2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S3R2 WITH 2 MB / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-S3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -103.5dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-S3R2
Memory Size 16MB Flash, 384kB ROM, 2MB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 95mA ~ 97mA
Current - Transmitting 285mA ~ 355mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 41-SMD Module
Base Product Number ESP32-S3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370894-ESP32-S3-WROOM-1-N16R2
Ultra Librarian 3D Model Ultra Librarian ESP32-S3-WROOM-1-N16R2 CAD Model

Description

The 1370894-ESP32-S3-WROOM-1-N16R2 is an RF transceiver module from Espressif Systems' ESP32-S3 series.

  • Frequency: 2.4GHz
  • Temperature: -40°C to 85°C
  • Protocols: Bluetooth and WiFi
  • Data Rate: 150Mbps
  • Communication Standards: 802.11b/g/n and Bluetooth v5.0
  • Voltage Supply Range: 3V to 3.6V
  • Flash Memory: 16MB
  • ROM: 384kB
  • SRAM: 2MB
  • Antenna: PCB trace antenna
  • Power Output: 20.5dBm
  • Sensitivity: -103.5dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
  • Status: Active
  • Packaging: Tape & reel
  • REACH: Unaffected
  • ECCN: 5A992C

You May Also Be Interested in

Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0437 $50.4370
25+ $4.1384 $103.4600
38+ $4.0091 $152.3458
52+ $3.8797 $201.7444
67+ $3.7504 $251.2768
90+ $3.3625 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess