EN
  • EN
  • DE

ESP32-C3-WROOM-02-N4

Part No ESP32-C3-WROOM-02-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MOD 4MB SPI FLSH PCB ANT -40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -105dBm
Serial Interfaces GPIO, I²C, I²S, SPI, JTAG, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-C3
Memory Size 4MB Flash, 400kB SRAM, 384kB ROM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 82mA ~ 84mA
Current - Transmitting 280mA ~ 345mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 19-SMD Module
Standard Package 650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1352344-ESP32-C3-WROOM-02-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-C3-WROOM-02-N4 CAD Model

Description

The 1352344-ESP32-C3-WROOM-02-N4 is a tape and reel package product suitable for RF and wireless applications.

  • Series: ESP32
  • Frequency: 2.4GHz
  • Protocols: 802.11b/g/n and Bluetooth v5.0
  • Data Rate: 150Mbps
  • Memory: 4MB Flash, 400kB SRAM, 384kB ROM
  • Package Quantity: 650
  • Receiving Current: 82mA ~ 84mA
  • Mounting Type: Surface Mount
  • Package/Case: 19-SMD Module
  • Operating Temperature: -40°C ~ 85°C (TA)

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4762 $52.0002
44+ $2.3195 $102.0580
67+ $2.2411 $150.1537
96+ $2.0844 $200.1024
125+ $2.0060 $250.7500
156+ $1.9277 $300.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,320 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess