EN
  • EN
  • DE

M13S5121632A-5TG2R

Part No M13S5121632A-5TG2R
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829019-M13S5121632A-5TG2R
Ultra Librarian 3D Model Ultra Librarian M13S5121632A-5TG2R CAD Model

Description

The M13S5121632A-5TG2R is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This high-capacity memory component is tailored for applications requiring substantial memory space and rapid data access. It finds its application in areas such as advanced embedded systems, high-performance networking devices, and sophisticated consumer electronics.

Applications:

  • High-End Embedded Systems
  • Advanced Networking Equipment (High-Speed Routers, Enterprise Switches)
  • Sophisticated Consumer Electronics (Advanced Set-Top Boxes, Smart TVs)
  • Industrial Automation
  • High-Performance Computing

Features:

  • Capacity: 512Mb (16Mb x 32)
  • Organization: Configured as 16 Meg x 32 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports clock rates up to 133MHz (based on -5 speed grade)
  • Power Supply: Operates at a standard SDRAM voltage, typically 3.3V
  • Refresh Modes: Auto and Self Refresh modes for power management
  • Package: Available in various package options including TSOP and BGA
  • Operating Temperature: Supports both commercial and industrial temperature ranges

Benefits:

  • High Capacity: Provides extensive memory resources for complex applications.
  • High-Speed Performance: Enables rapid data transfers, leading to improved system performance.
  • Efficient Power Consumption: Designed for power efficiency, extending battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance under various operating conditions.
  • Easy Integration: Compatible with standard SDRAM controllers for seamless system integration.

Additional Details:

The M13S5121632A-5TG2R utilizes a synchronous interface for high-speed data transfers. It supports burst read and write operations to optimize data handling. The inclusion of auto-refresh and self-refresh modes enables efficient power management and ensures data retention. Detailed timings and electrical characteristics can be found in the official datasheet provided by ESMT. The '-5TG2R' designation signifies specific aspects related to the speed grade and packaging of the device.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess