EN
  • EN
  • DE

M13S2561616A-5TIG2S

Part No M13S2561616A-5TIG2S
Manufacturer ESMT
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829017-M13S2561616A-5TIG2S
Ultra Librarian 3D Model Ultra Librarian M13S2561616A-5TIG2S CAD Model

Description

The M13S2561616A-5TIG2S is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ESMT. This memory component is designed for applications where high memory capacity and fast data access are essential. It's commonly used in embedded systems, networking equipment, and various consumer electronic devices.

Applications:

  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, Digital TVs)
  • Industrial Control Systems
  • Gaming Consoles

Features:

  • Capacity: 256Mb (16Mb x 16)
  • Organization: Configured as 16 Meg x 16 bits
  • Interface: Standard SDRAM interface
  • Clock Rate: Supports clock rates up to 133 MHz (based on -5 speed grade)
  • Power Supply: Operates at standard SDRAM voltage (e.g., 3.3V)
  • Refresh: Auto and Self Refresh modes
  • Package: Available in various package options, including TSOP and BGA
  • Temperature Range: Supports commercial and industrial temperature ranges

Benefits:

  • High Performance: Enables rapid data access, improving overall system responsiveness.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable applications.
  • Reliable Operation: Ensures stable and consistent performance across various operating conditions.
  • Compact Size: Offered in compact packages for use in space-constrained environments.
  • Cost-Effective: Provides an optimal balance of performance and cost.

Additional Details:

The M13S2561616A-5TIG2S utilizes a synchronous interface to facilitate high-speed data transfers. It supports burst read and write operations, enhancing data throughput. The integration of auto-refresh and self-refresh modes enables efficient power management and reliable data retention. For detailed timing specifications and electrical characteristics, refer to the official datasheet provided by ESMT. The '-5TIG2S' designation indicates specific attributes related to speed grade and packaging.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess