Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Manufacturer ERNI Electronics
Series DIN
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906153-284313
Ultra Librarian 3D Model Ultra Librarian 284313 CAD Model

Description

The ERNI Electronics DIN 160 Position Connector Receptacle is a high-quality connector from ERNI Electronics.

  • Sockets: Female
  • Mounting: Gold Through Hole
  • Package: Trays
  • Quantity per Package: 42
  • REACH: Unaffected
  • ECCN: EAR99
  • Production Lead Time: 12 weeks

You May Also Be Interested in

TE Connectivity
CONN PLUG MULTIGIG 112P EDGE MNT / 112 Connector Plug, Male Blades Board Edge, Through Hole, Right Angle Black MULTIGIG, Center
Lowest to $117.6327
ECAD model for 2102771-2
TE Connectivity
CONN RCPT VITA46 144POS PCB / High Speed Backplane Connectors
Lowest to $36.3551
ECAD model for 1410965-1
TE Connectivity
CONTACT PIN SIGNAL 22-26AWG GOLD
Need more? Email Us
ECAD model for 208262-3
TE Connectivity
2MM HM DUST PROTECTOR TYPE D/E
Need more? Email Us
ECAD model for 646502-2
Amphenol FCI
CONN HEADER HIGH SPEED 54POS PCB
Lowest to $9.8770
ECAD model for 10123358-101LF
TE Connectivity
CONN KEYED GUIDE MOD RA 45DEG
Need more? Email Us
ECAD model for 1469265-2
TE Connectivity
CONTACT FEMALE BAND POWER SILVER
Need more? Email Us
ECAD model for 7-192013-1
Molex, LLC
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube
Lowest to $1.2509
ECAD model for 54603-1102
TE Connectivity
CONN GUIDE MOD FEMALE R/A
Need more? Email Us
ECAD model for 9-1469373-9

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention