EN
  • EN
  • DE

BMR4533001/001

Part No BMR4533001/001
Manufacturer Ericsson
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203624-BMR4533001/001
Categories Custom Parts
Manufacturer Ericsson
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BMR4533001/001 CAD Model

Description

The Ericsson BMR4533001/001 is a DC-DC converter module. It's part of Ericsson's (now Flex) range of power modules designed for various applications requiring efficient voltage conversion.

Applications:

  • Telecommunications Equipment: Powering base stations, radio units, and other telecom infrastructure components.
  • Data Centers: Supplying power to servers, storage systems, and networking equipment.
  • Industrial Automation: Providing regulated power for industrial control systems, robotic arms, and other automated machinery.
  • Networking Equipment: Powering routers, switches, and other network devices.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing compatibility with different power sources.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Over-Voltage Protection (OVP): Protects connected devices from damage due to excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw, safeguarding both the converter and the load.
  • Over-Temperature Protection (OTP): Shuts down the converter in case of overheating, preventing thermal damage.
  • Remote On/Off Control: Enables remote control of the converter's operation, facilitating integration into larger systems.
  • Compact Size: Designed for space-constrained applications, allowing for integration into dense electronic assemblies.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and operating costs due to high conversion efficiency.
  • Enhanced System Reliability: Protection features like OVP, OCP, and OTP enhance the reliability and lifespan of the powered system.
  • Simplified System Design: Wide input voltage range and regulated output voltage simplify power supply design.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for cooling solutions.
  • Increased System Availability: Remote on/off control allows for remote management and troubleshooting, increasing system uptime.

Additional Details:

The BMR4533001/001 typically comes in a through-hole or surface-mount package, depending on the specific configuration. It is designed to meet relevant industry safety standards and regulations. Detailed specifications, including input voltage range, output voltage, output current, efficiency curves, and thermal characteristics, are available in the product datasheet from Flex (formerly Ericsson Power Modules). Consult the datasheet for precise operating conditions and performance characteristics.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess