EN
  • EN
  • DE

XV-3500CB 46.5K

Part No XV-3500CB 46.5K
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 411111-XV-3500CB 46.5K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XV-3500CB 46.5K CAD Model

Description

The XV-3500CB 46.5K is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators like the XV-3500CB are fundamental components in electronic circuits, providing a stable and accurate timing signal that is crucial for the operation of many digital and analog systems.

Applications

  • Microcontrollers: Used as the clock source for microcontrollers, ensuring precise execution of instructions.
  • Real-Time Clocks (RTC): Provides a stable timekeeping signal for RTC circuits, vital for applications requiring accurate time tracking.
  • Communication Devices: Employed in communication devices like radios and network equipment to generate precise carrier frequencies for data transmission and reception.
  • Consumer Electronics: Found in various consumer electronics such as televisions, audio equipment, and gaming consoles, ensuring synchronization and proper operation.
  • Industrial Control Systems: Integrated into industrial control systems for timing and synchronization of various processes.

Features

  • Frequency: Operates at a frequency of 46.5 kHz, suitable for low-frequency timing applications.
  • Stability: Offers high frequency stability, ensuring minimal deviation from the specified frequency over temperature and time.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Size: Available in a compact package, allowing for easy integration into small form-factor devices.
  • RoHS Compliant: Compliant with RoHS standards, ensuring it is free from hazardous substances.

Benefits

  • Accurate Timing: Provides precise and reliable timing signals, essential for the proper functioning of electronic circuits.
  • Stable Performance: Maintains stable frequency output over a wide range of operating conditions, ensuring consistent performance.
  • Energy Efficiency: Low power consumption contributes to energy savings and extended battery life in portable devices.
  • Easy Integration: Compact size and industry-standard packaging facilitate easy integration into various electronic designs.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness and adherence to regulatory requirements.

Additional Details

The XV-3500CB 46.5K typically comes in a ceramic package. It is designed to operate within a specified temperature range, ensuring consistent performance in different environments. The oscillator requires an external power supply voltage, typically in the range of 3.3V or 5V, and provides a square wave output signal. Its frequency stability is a crucial parameter, often specified in parts per million (PPM), indicating the maximum frequency deviation under various operating conditions.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess