The SRM2A256LC10 is a low-power static RAM (SRAM) device manufactured by Epson Electronics America Inc-Semiconductor Div. It features a memory capacity of 256K bits, organized as 32K words by 8 bits. This SRAM is designed for applications requiring low power consumption and high-speed access, such as portable devices, battery-backed systems, and embedded systems.
Applications
- Portable devices
- Battery-backed systems
- Embedded systems
- Data logging applications
- Handheld instruments
Features
- Low power consumption
- High-speed access time: 10ns
- 256K bit memory (32K x 8)
- Wide operating voltage range
- TTL-compatible inputs and outputs
- Three-state outputs
- Available in various package options
Benefits
- Extended battery life in portable devices
- Fast data access for improved system performance
- Reduced system power consumption
- Easy integration with various digital systems
- Flexible memory solution for different application needs
- Reliable data storage in low-power environments
Additional Details
The SRM2A256LC10 operates over a wide voltage range and provides TTL-compatible inputs and outputs for easy interfacing with microprocessors and other digital logic circuits. The three-state outputs allow for efficient memory expansion and sharing of the data bus. The SRAM is designed to retain data even at very low voltages, making it suitable for battery-backed applications where continuous data storage is required. The availability of different package options allows for flexible integration into various system designs. Its 10ns access time contributes to fast overall system performance.