EN
  • EN
  • DE

HF115F/012-1HS3AF(257)

Part No HF115F/012-1HS3AF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF115F Series 16 A SPST 12 VDC PCB Mount Sealed Miniature High Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 990556-HF115F/012-1HS3AF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF115F/012-1HS3AF(257) CAD Model

Description

The HongFa HF115F/012-1HS3AF(257) is a miniature power relay commonly used in various electronic applications. The 'HF115F' likely specifies the relay series and its performance characteristics. The '/012' designates a coil voltage of 12V DC. '1HS3AF' refers to the contact arrangement and possibly the insulation class; it is probably a single pole, single throw, normally open configuration, with a higher insulation rating ('3AF' suggests enhanced insulation compared to '1AF'). The '(257)' portion is likely a manufacturing or date code. This relay is designed for switching electrical circuits, providing electrical isolation and remote control capabilities.

Applications

  • Power supplies: Switching power circuits in power supplies and adapters.
  • Home appliances: Controlling various functions in appliances, such as washing machines, refrigerators, and microwave ovens.
  • Industrial control systems: Switching control signals and power circuits in industrial automation equipment.
  • Automotive electronics: Switching loads in automotive systems, such as lights, motors, and solenoids.
  • HVAC systems: Controlling components in heating, ventilation, and air conditioning systems.

Features

  • Miniature size: Compact design allows for use in space-constrained applications.
  • High switching capacity: Capable of switching relatively high currents and voltages.
  • Low coil power consumption: Requires minimal power to activate the relay coil.
  • Long life expectancy: Designed for reliable operation over an extended lifespan.
  • High insulation resistance: Provides enhanced electrical isolation between the coil and contacts.

Benefits

  • Circuit isolation: Provides reliable electrical isolation between the control circuit and the load circuit.
  • Remote control: Enables remote switching of electrical circuits.
  • Automation: Facilitates automated control of electrical devices and systems.
  • Increased safety: Enhances safety by isolating potentially dangerous voltages.
  • Versatile application: Suitable for a broad range of applications due to its flexible design.

Specifications

The HF115F/012-1HS3AF(257) relay specifications include the contact ratings (maximum voltage and current), the 12V DC coil voltage, and the coil resistance. The operate and release times are also important parameters. The insulation resistance and dielectric strength, which are likely higher than standard due to the '3AF' designation, are critical for ensuring safe operation. Consult the datasheet to determine the accurate contact ratings, coil characteristics, switching speeds, and insulation specifications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2740 $63.7000
115+ $1.0453 $120.2095
175+ $1.0129 $177.2575
240+ $0.9794 $235.0560
305+ $0.9471 $288.8655
410+ $0.8489 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,224 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess