The SRM2064C15 is a static RAM (SRAM) device manufactured by Epson Electronics America Inc-Semiconductor Div. It is a high-speed, low-power memory solution suitable for various embedded systems and applications requiring fast data access and retention. This SRAM offers a capacity of 64K bits, organized as 8K words by 8 bits.
Applications
- Embedded systems requiring fast memory access
- Cache memory for microprocessors
- Data buffering in communication systems
- Industrial control systems
- Medical devices
Features
- High-speed access time: 15 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state outputs
- 8K x 8-bit organization
- Available in various package options (e.g., DIP, SOJ)
Benefits
- Fast data access improves system performance.
- Low power consumption extends battery life in portable devices.
- Easy integration with standard TTL logic.
- Versatile memory solution for a wide range of applications.
- Reliable data storage ensures data integrity.
Additional Details
The SRM2064C15 operates from a single 5V power supply and features TTL-compatible inputs and outputs, enabling easy integration with a wide range of digital systems. The device's three-state outputs allow for efficient memory expansion and sharing on a common data bus. Its high-speed access time ensures quick data retrieval, enhancing the overall performance of the host system. The SRAM utilizes advanced CMOS technology to minimize power consumption, making it suitable for battery-powered applications. Different package options are offered to accommodate various board layouts and assembly processes.