The SMC6200F00 is a system management IC manufactured by Epson Electronics America Inc-Semiconductor Div. This IC is designed to provide comprehensive power management and system control functionalities for various electronic devices, including portable devices, embedded systems, and industrial equipment. It integrates features such as voltage monitoring, power sequencing, reset generation, and watchdog timer capabilities.
Applications
- Portable devices (e.g., smartphones, tablets, and handheld gaming consoles)
- Embedded control systems
- Industrial automation equipment
- Power supplies
- Battery management systems
Features
- Multi-channel voltage monitoring
- Programmable power sequencing
- Watchdog timer with adjustable timeout periods
- Reset generation with configurable reset thresholds
- I2C interface for communication and control
- Overvoltage protection (OVP)
- Undervoltage protection (UVP)
- Low-power operation
Benefits
- Improved System Reliability: Accurate voltage monitoring and controlled power sequencing ensure stable and reliable system operation.
- Simplified System Design: The integrated functionalities reduce the number of external components required, simplifying the overall system design and reducing board space.
- Enhanced Power Efficiency: Low-power operation extends battery life in portable applications and reduces overall power consumption.
- Protection against Voltage Irregularities: OVP and UVP mechanisms protect the system from damage due to voltage fluctuations or power surges.
- Flexible Configuration: The I2C interface allows for easy configuration and monitoring of system parameters.
- Reduced System Cost: Integration of multiple functions lowers the overall system cost by reducing the number of required components.
Additional Details
The SMC6200F00 is typically available in a small form factor package suitable for space-constrained applications. It operates over a wide supply voltage range, usually between 2.5V and 5.5V. The device incorporates multiple protection features to ensure robustness and prevent damage in harsh operating conditions. Detailed technical specifications, including voltage thresholds, timing parameters, and power consumption characteristics, are available in the product datasheet. This IC is ideal for applications where reliable power management and system control are critical.