EN
  • EN
  • DE

SG8002JC-20.0000M-PCBL

Part No SG8002JC-20.0000M-PCBL
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189419-SG8002JC-20.0000M-PCBL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG8002JC-20.0000M-PCBL CAD Model

Description

The SG8002JC-20.0000M-PCBL is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. As part of the SG-8002JC series, it is known for its compact size, low power consumption, and programmable frequency output. This particular model operates at a frequency of 20.000 MHz and is designed for applications requiring a precise and stable clock signal.

Applications

  • Real-Time Clock (RTC) Backup: Used as a stable clock source for RTC circuits, ensuring accurate timekeeping even when the main power is off.
  • Networking Devices: Used in networking equipment such as routers and switches to maintain timing synchronization.
  • Industrial Control Systems: Provides precise timing signals in industrial automation equipment and control systems.
  • Consumer Electronics: Incorporated into a variety of consumer electronics, including audio/video devices and gaming consoles.
  • Instrumentation: Provides a stable time base for measurement and control equipment.

Features

  • Programmable Frequency: Allows the output frequency to be programmed, providing design flexibility.
  • Low Power Consumption: Efficient power usage contributes to longer battery life and reduced energy costs.
  • Compact Package: Its small footprint makes it suitable for use in space-constrained applications.
  • High Frequency Stability: Provides a stable and accurate clock signal for reliable system operation.
  • Wide Operating Temperature Range: Functions reliably over a broad range of temperatures.
  • CMOS Output: Offers compatibility with standard CMOS logic levels.

Benefits

  • Improved System Reliability: Provides stable clock signal which enhances the overall reliability of the system.
  • Design Flexibility: Programmable frequency enables customization to specific application needs.
  • Extended Battery Life: Low power consumption allows for longer battery life in portable devices.
  • Reduced Board Space: Compact size enables integration into miniaturized devices.
  • Simplified Integration: Easy integration with standard CMOS logic.

Additional Details

The SG8002JC-20.0000M-PCBL typically requires a supply voltage of 1.8V to 3.3V. Its frequency stability is usually specified in parts per million (ppm) over the operating temperature range. It is available in a surface-mount package for automated assembly. Consult the Epson datasheet for precise specifications, including frequency tolerance, aging characteristics, and start-up time. The PCBL in the part number might refer to specific packaging or testing characteristics.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess