EN
  • EN
  • DE

SG8002CA-40M-SCC

Part No SG8002CA-40M-SCC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189366-SG8002CA-40M-SCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG8002CA-40M-SCC CAD Model

Description

The SG8002CA-40M-SCC is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal for a wide range of electronic devices and systems. The oscillator is known for its small size, low power consumption, and excellent frequency stability, making it suitable for various applications.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA/CPLD devices
  • Real-time clocks (RTC)
  • Communication equipment
  • Industrial control systems

Features

  • Frequency: 40 MHz
  • Output Waveform: CMOS
  • Supply Voltage: Typically 3.3V or 5V (check datasheet for specific voltage range)
  • Frequency Stability: ±50 ppm (parts per million) or better
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package Type: Surface Mount Device (SMD)
  • Tri-state Enable/Disable function

Benefits

  • Precise Clock Signal: Provides accurate timing for reliable system operation.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Saves valuable board space, enabling smaller device designs.
  • High Reliability: Ensures stable performance over a wide range of operating conditions.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • Easy Integration: Simplifies circuit design and assembly.

Additional Details

The SG8002CA series is a versatile family of programmable oscillators from Epson. The "SCC" likely refers to a specific configuration or packaging option. As with any oscillator, consult the device datasheet for the most accurate and up-to-date specifications, including voltage range, frequency stability ratings, and operating temperature limits. The tri-state output enables or disables the oscillator output, which can be controlled by an external signal. This is useful for test purposes, power saving, or clock gating.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess