The SG615PTJC-32.000MC3 is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable clock signal at a frequency of 32.000 MHz. This oscillator is designed for applications requiring precise and reliable timing, such as in various electronic devices and systems.
Applications
- Microcontrollers and microprocessors
- Real-time clocks (RTC)
- Communication equipment
- Audio and video devices
- Industrial control systems
Features
- Frequency: 32.000 MHz
- High frequency stability
- Low jitter
- Compact surface-mount package
- Low power consumption
Benefits
- Provides accurate and stable timing for reliable system operation.
- Minimizes timing errors due to low jitter.
- Enables space-saving designs due to its small size.
- Extends battery life in portable devices with low power consumption.
- Enhances performance in high-speed applications.
Technical Specifications
The SG615PTJC series typically operates on a supply voltage of 3.3V or 5V. The frequency stability, specified in parts per million (ppm), is a critical parameter indicating the allowable deviation of the output frequency across temperature and voltage variations. The operating temperature range typically spans from -40°C to +85°C, or similar values. The packaging is typically surface mount (SMD) for automated assembly. Aging characteristics specify the long-term frequency drift. Startup time is usually very short.
Crystal oscillators are fundamental components in modern electronics, delivering the necessary timing reference for digital circuits. The SG615PTJC-32.000MC3 provides a precise and stable clock signal for applications requiring high accuracy and reliability. Its low jitter and compact size make it suitable for a range of demanding applications, from communication systems to industrial automation equipment.