EN
  • EN
  • DE

SG-615P-3.686400MHZ

Part No SG-615P-3.686400MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189313-SG-615P-3.686400MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-615P-3.686400MHZ CAD Model

Description

The SG-615P-3.686400MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a stable and precise clock signal at a frequency of 3.6864MHz. It is characterized by its compact size, low power consumption, and robust design, making it suitable for a variety of electronic applications where space and energy efficiency are critical.

Applications:

  • Microcontrollers and Microprocessors
  • Communication Devices (e.g., UARTs, serial communication)
  • Audio Equipment
  • Embedded Systems
  • Real-Time Clocks (RTC)
  • Portable Electronic Devices

Features:

  • Precise Frequency Output: Provides a stable 3.6864MHz clock signal.
  • Miniature Package: Compact size for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation suitable for battery-powered devices.
  • High Stability: Maintains frequency accuracy over varying temperature and voltage conditions.
  • CMOS Output: Compatible with standard CMOS logic levels.
  • Wide Operating Temperature Range: Functions reliably in diverse environmental conditions.

Benefits:

  • Reliable Timing: Ensures accurate and consistent clocking for system operations.
  • Compact Design: Allows for integration into small and portable devices.
  • Energy Efficient: Reduces power consumption, extending battery life in portable applications.
  • Stable Performance: Provides consistent frequency output under different operating conditions.
  • Easy Integration: Simple to interface with standard digital circuits.

Additional Details:

The 3.6864MHz frequency is commonly used in communication applications, particularly for serial communication interfaces. The SG-615P series is known for its high quality and reliable performance, making it a popular choice for embedded systems and portable electronic devices. The oscillator typically operates on a 3.3V or 5V power supply and provides a CMOS-compatible output signal. Key technical specifications include frequency tolerance, frequency stability over temperature, aging characteristics, output voltage levels, and supply voltage requirements. The SG-615P-3.686400MHZ oscillator offers a dependable and cost-effective solution for generating stable clock signals in various electronic devices, especially where space and power are limited. Epson's reputation for precision and quality ensures consistent and reliable performance.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess