EN
  • EN
  • DE

T2-8K-0-20

Part No T2-8K-0-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 351309-T2-8K-0-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T2-8K-0-20 CAD Model

Description

The OSRAM Opto Semiconductors Inc. T2-8K-0-20 is a specialized lighting component, likely a light engine or LED module, designed for integration into various illumination systems. Due to limited publicly available information about this specific part number, inferring its exact characteristics requires some assumptions based on OSRAM's typical product offerings in similar categories.

Applications

  • Architectural lighting fixtures where color temperature control is needed.
  • Retail lighting, especially in showcases and displays, to enhance product appeal.
  • Stage and entertainment lighting for dynamic color effects.
  • Specialty lighting applications, such as horticultural lighting or medical lighting.
  • General illumination applications where a specific color temperature of 8000K is desired.

Features

  • High Color Temperature: Operates at an 8000K color temperature, producing a cool white light.
  • Integrated Design: Likely an integrated LED module for simplified integration into lighting fixtures.
  • Energy Efficiency: Designed for efficient light output to minimize energy consumption.
  • Long Lifespan: Expected to offer a long operational lifespan, reducing maintenance requirements.
  • Compact Form Factor: Optimized for integration into compact lighting systems.

Benefits

  • Enhanced Visual Appeal: The 8000K color temperature enhances the appearance of illuminated objects with a cool, bright light.
  • Reduced Energy Costs: Energy-efficient design helps to lower electricity bills.
  • Lower Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Simplified Installation: The integrated module design simplifies the installation process.
  • Consistent Light Output: Delivers a consistent and reliable light output over its lifespan.

Based on the part number and manufacturer (OSRAM), the T2-8K-0-20 is most likely a custom or semi-custom LED solution tailored for a specific application demanding a high color temperature. Further technical specifications, such as the drive current, forward voltage, and light output (lumens), would typically be found in the product datasheet or application notes from OSRAM. The absence of detailed publicly accessible information suggests this may be a product designed for specific OEM clients or specialized applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess