EN
  • EN
  • DE

SED1560TQA

Part No SED1560TQA
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Description Dot Matrix Display LCD Driver 2.5V/3.3V/5V 172-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318423-SED1560TQA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SED1560TQA
Introduction Date April 09, 2008
ECCN EAR99
Country of Origin Japan
Ultra Librarian 3D Model Ultra Librarian SED1560TQA CAD Model

Description

The SED1560TQA is a chip-on-glass (COG) LCD controller/driver LSI manufactured by Epson. It's specifically designed for small to medium-sized graphic LCD panels. It integrates the LCD driver and controller functions onto a single chip designed to be mounted directly onto the glass of an LCD panel. This results in a compact and efficient display module.

Applications

  • Mobile phones
  • Portable audio players
  • Handheld gaming devices
  • Small graphic displays in industrial equipment
  • Wearable devices

Features

  • Chip-on-Glass (COG) assembly
  • Integrated LCD controller and driver
  • Low power consumption
  • Flexible interface options (serial, parallel)
  • Supports graphic LCD panels
  • Compact and lightweight design

Benefits

  • Reduced module size
  • Simplified assembly
  • Lower power consumption
  • Improved reliability
  • Cost-effective solution

Additional Details

The SED1560TQA is designed for high integration to minimize overall module size and cost. The interface to the host microcontroller is flexible to support a variety of system architectures. This chip allows for programmable display parameters via serial or parallel interface. Because the chip is designed for direct mounting on the glass, it minimizes the number of connections. The integration of controller and driver enables display of full graphic images. The display contrast can be adjusted via external components. The SED1560TQA also provides power-saving features, such as standby mode, to reduce power consumption in battery-operated devices. The chip uses integrated oscillator for the timing generation. The display data is stored in internal RAM. The resolution of the displays supported depend on the configuration implemented.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3818 $60.8724
42+ $2.7755 $116.5710
65+ $2.6877 $174.7005
89+ $2.6011 $231.4979
115+ $2.5144 $289.1560
154+ $2.2546 $347.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess