EN
  • EN
  • DE

S2D13719F00A200-36

Part No S2D13719F00A200-36
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Linear - Video Processing
Description IC VIDEO GRAPHIC CNTL 208QFP22 / Video Controller IC Serial 208-QFP22 (28x28) Package
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Epson Electronics America Inc-Semiconductor Div
Package Tray
Function Controller
Applications Video Display
Control Interface Serial
Voltage - Supply 2.75V ~ 3.6V
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-QFP22 (28x28)
Base Product Number S2D13719
Standard Package 36
HTSUS 0000.00.0000
Win Source Part Number 1260304-S2D13719F00A200-36
Ultra Librarian 3D Model Ultra Librarian S2D13719F00A200-36 CAD Model

Description

The S2D13719F00A200-36 is a display controller manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to interface with various display panels, providing the necessary control signals and data formatting for rendering images and graphics. This controller is commonly used in embedded systems, industrial displays, and automotive applications where reliable and high-quality display performance is required.

Applications

  • Industrial control panels
  • Automotive infotainment systems
  • Embedded systems with display interfaces
  • Medical equipment displays
  • Point-of-sale (POS) terminals

Features

  • Supports various display resolutions and interfaces
  • Built-in graphics acceleration
  • On-chip memory for frame buffer
  • Programmable timing and control parameters
  • Supports multiple color formats
  • Power management features
  • Flexible interface options

Benefits

  • Enables high-quality display performance in embedded systems
  • Reduces CPU load with built-in graphics acceleration
  • Simplifies display integration with flexible interface options
  • Lowers power consumption for energy-efficient applications
  • Provides a cost-effective solution for display control

Additional Details

The S2D13719F00A200-36 display controller offers a comprehensive set of features for driving a variety of display panels. Its integrated graphics acceleration engine offloads the host processor, freeing up resources for other tasks. The on-chip memory provides a dedicated frame buffer, ensuring smooth and flicker-free display updates. The controller's programmable timing and control parameters allow for fine-tuning the display performance to match the specific requirements of the application.

The device supports a range of color formats, including RGB and YUV, and provides flexible interface options such as parallel and serial interfaces. Its power management features help to minimize power consumption, making it suitable for battery-powered applications. The S2D13719F00A200-36 is a versatile and reliable display controller that provides a cost-effective solution for embedded systems requiring high-quality display performance.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess