The RX-4571SA B is a real-time clock (RTC) module manufactured by Epson Electronics America Inc-Semiconductor Div. Like other RTCs, it is designed to accurately keep track of time and date, even when the main power supply is not available.
Applications
- Consumer Electronics: Used in devices like digital cameras, audio players, and wearables to maintain accurate time and date information, even when powered off.
- Industrial Control Systems: Integrated into industrial controllers and monitoring equipment for precise time synchronization and data logging.
- Automotive Applications: Employed in car navigation systems and telematics devices to provide reliable timekeeping for various functions.
- Medical Equipment: Incorporated into medical instruments and patient monitoring systems where accurate time stamps are crucial for data recording and analysis.
- IoT Devices: Used in IoT devices, such as smart meters and sensors, to provide accurate time references for data synchronization and event logging.
Features
- Low Power Consumption: Designed for low power operation, extending battery life in portable and battery-backed applications.
- I2C Interface: Uses the I2C serial interface for communication with a host microcontroller, simplifying hardware integration.
- Built-in Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping performance without requiring external components.
- Time and Calendar Functionality: Provides full time and calendar information, including seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation.
- Alarm Function: Features a programmable alarm function that can be set to trigger an interrupt at a specific time or date.
- Automatic Backup Battery Switchover: Automatically switches to a backup battery (typically a small lithium battery) in the event of a main power failure, ensuring continuous timekeeping.
- Operating Voltage: Operates typically from 3V.
Benefits
- Accurate and Reliable Timekeeping: Provides precise and reliable timekeeping, ensuring accurate time and date information even in the absence of main power.
- Extended Battery Life: Low power consumption allows for extended battery life in portable and battery-backed applications.
- Simple Integration: The I2C interface simplifies integration with microcontrollers and other electronic systems.
- Continuous Timekeeping: Automatic backup battery switchover ensures continuous timekeeping even during power outages.
Additional Details
The RX-4571SA B real-time clock is often used with a 32.768 kHz crystal. The module is designed to maintain accuracy over a wide temperature range. It communicates with a host microcontroller via the I2C interface, allowing for easy access to the time and calendar data, as well as configuration of the alarm and other features.