EN
  • EN
  • DE

RX-4571NBB

Part No RX-4571NBB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185076-RX-4571NBB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX-4571NBB CAD Model

Description

The RX-4571NBB is a real-time clock (RTC) module manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide accurate timekeeping in a variety of electronic devices.

Applications

  • Consumer Electronics: Used in devices like digital cameras, audio players, and wearables to maintain accurate time and date information.
  • Industrial Equipment: Integrated into industrial controllers, data loggers, and monitoring systems for precise time synchronization and event recording.
  • Automotive Systems: Employed in vehicle navigation systems, telematics units, and electronic control units (ECUs) to ensure accurate time stamping and scheduling.
  • Medical Devices: Incorporated into medical instruments, patient monitoring systems, and diagnostic equipment for reliable timekeeping in critical applications.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices, such as smart sensors, gateways, and asset trackers, to provide accurate time references for data collection and communication.

Features

  • Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage and extending battery life.
  • Built-in Crystal Oscillator: Includes an integrated crystal oscillator for stable and accurate timekeeping performance.
  • I2C Interface: Communicates with a host microcontroller via the I2C serial interface, simplifying integration and reducing pin count.
  • Time and Calendar Functions: Provides full time and calendar functionality, including seconds, minutes, hours, day, date, month, and year.
  • Alarm Function: Features programmable alarm functions that can be configured to trigger events at specific times or dates.
  • Automatic Backup Switchover: Supports automatic switchover to a backup power source (e.g., battery) in the event of a main power failure, ensuring continuous timekeeping.
  • Temperature Compensation: Offers temperature compensation to maintain accurate timekeeping over a wide range of operating temperatures.

Benefits

  • Accurate Timekeeping: Provides precise and reliable timekeeping, ensuring accurate time and date information in various applications.
  • Low Power Operation: Minimizes energy consumption, making it suitable for battery-powered devices and extending battery life.
  • Easy Integration: Simplifies integration into electronic systems with its I2C interface and compact design.
  • Enhanced System Reliability: Ensures continuous timekeeping even during power outages with its automatic backup switchover feature.
  • Wide Operating Temperature Range: Operates reliably in a wide range of environmental conditions due to its temperature compensation feature.

Additional Details

The RX-4571NBB operates typically from a 3V supply. It includes registers for setting and reading the time and date, as well as control registers for configuring the alarm and other functions. The module is typically available in a compact SMD package for easy mounting on printed circuit boards.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess