EN
  • EN
  • DE

MA-506 36.8640M-BCT0:ROHS

Part No MA-506 36.8640M-BCT0:ROHS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(M-N)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1074675-MA-506 36.8640M-BCT0:ROHS
Ultra Librarian 3D Model Ultra Librarian MA-506 36.8640M-BCT0:ROHS CAD Model

Description

The MA-506 36.8640M-BCT0:ROHS is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a highly accurate and stable clock signal for various electronic applications. The 'ROHS' designation indicates that it is compliant with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Used as the timekeeping element in RTC circuits.
  • Communication Equipment: Supplies the clock signal for network devices, routers, and modems.
  • Audio and Video Equipment: Provides the timing reference for digital signal processing (DSP) in audio and video systems.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control devices.

Features:

  • Frequency: 36.8640 MHz.
  • High Stability: Provides a stable and accurate clock signal.
  • Low Jitter: Minimizes timing variations for reliable performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Compact Size: Small footprint allows for easy integration into circuit boards.

Benefits:

  • Accurate Timing: Ensures precise timing for critical system operations.
  • Reliable Performance: Stable clock signal minimizes errors and improves system reliability.
  • Reduced Electromagnetic Interference (EMI): Low jitter reduces the generation of unwanted electromagnetic radiation.
  • Environmental Friendliness: RoHS compliance ensures the product is environmentally responsible.
  • Easy Integration: Small size and standard packaging simplify the design and assembly process.

Additional Details:

The MA-506 crystal oscillator operates at a frequency of 36.8640 MHz and is designed to provide a stable and accurate clock signal. Its compact size and RoHS compliance make it suitable for a wide range of applications. Electrical characteristics include a specified frequency tolerance, operating voltage, and operating temperature range. Detailed specifications can be found in the product datasheet. This oscillator is commonly used in applications where precise timing is essential for reliable system operation. The oscillator's stability and low jitter performance make it ideal for use in communication equipment, audio and video systems, and industrial control applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess