The SG-9001LB 25.000000MHZC is a programmable crystal oscillator manufactured by Epson Company. This oscillator provides a stable and accurate 25 MHz clock signal for a variety of electronic devices. It offers excellent frequency stability, low jitter, and low power consumption. The programmability feature allows customization of the output frequency within a specified range.
Applications:
- Microcontroller clock source
- FPGA clock source
- Real-time clocks (RTC)
- Communication equipment
- Industrial control systems
Features:
- Programmable crystal oscillator
- 25.000000 MHz output frequency
- High frequency stability
- Low jitter
- Low power consumption
- Compact size
Benefits:
- Accurate and stable clock signal
- Reduced system noise
- Extended battery life in portable devices
- Flexible frequency selection
- Space-saving design
Specifications:
The SG-9001LB 25.000000MHZC operates at a supply voltage of 1.8V to 3.3V. The frequency stability is ±50 ppm over the operating temperature range. The jitter is typically less than 1 ps RMS. The current consumption is very low, typically less than 5 mA. The operating temperature range is -40°C to +85°C. The package is a small SMD package.
This programmable oscillator provides a highly accurate and stable clock source, essential for reliable operation of digital circuits. The low jitter minimizes noise and timing errors, improving system performance. Its small size and low power consumption make it suitable for a wide range of applications, especially portable and battery-powered devices. The programmability feature allows the output frequency to be adjusted to meet specific system requirements, offering design flexibility. The SG-9001LB 25.000000MHZC helps to ensure precise timing and synchronization in electronic systems.