EN
  • EN
  • DE

S1D1370500A2

Part No S1D1370500A2
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+15+
Reference case QFP
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 716049-S1D1370500A2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1D1370500A2 CAD Model

Description

The S1D1370500A2 is an LCD controller manufactured by Epson. It's designed to interface with a variety of LCD panels and provide the necessary control signals for displaying images and text. This controller is often used in embedded systems and industrial applications requiring a graphical display.

Applications:

  • Industrial Control Panels: Used in industrial equipment for displaying status information and control interfaces.
  • Medical Devices: Employed in medical equipment for displaying patient data and diagnostic information.
  • Automotive Displays: Found in automotive dashboards and navigation systems.
  • Embedded Systems: Used in a wide range of embedded systems requiring a graphical user interface.

Features:

  • LCD Interface: Supports various LCD panel types, including TFT and STN displays.
  • Built-in Memory Controller: Manages memory for storing display data.
  • Graphics Engine: Provides hardware acceleration for drawing lines, rectangles, and other shapes.
  • Multiple Display Modes: Supports different display resolutions and color depths.

Benefits:

  • Simplified LCD Interface: Reduces the complexity of interfacing with LCD panels.
  • Improved Performance: Hardware acceleration enhances graphics performance.
  • Flexible Display Options: Supports a wide range of LCD panel types and resolutions.
  • Reduced System Cost: Integrates many functions into a single chip, reducing the need for external components.

Additional Details:

The S1D1370500A2 typically supports various interfaces, including parallel and serial interfaces, for communication with the host processor. It often includes features like built-in font support, enabling easy display of text. The memory controller supports external SDRAM or SRAM for storing the display data. The graphics engine provides functions for drawing various shapes, filling areas, and blitting images. The device also includes power management features to minimize power consumption. In many applications, the LCD controller is connected to a microcontroller or a microprocessor, which provides the display data and commands to the controller. The controller then generates the necessary control signals to drive the LCD panel. The S1D1370500A2 is often used in applications where a high-quality graphical display is required, such as in industrial control systems and medical devices. It's important to consult the datasheet for specific electrical characteristics, timing diagrams, and application guidelines to ensure proper operation.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess