EN
  • EN
  • DE

S1D13522A00B30B

Part No S1D13522A00B30B
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 716048-S1D13522A00B30B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1D13522A00B30B CAD Model

Description

The S1D13522A00B30B is a display controller manufactured by Epson. It is designed to manage and control the display of graphics and text on LCD panels. This controller is commonly used in embedded systems, industrial equipment, and consumer electronics devices requiring a display interface.

Applications:

  • Embedded Systems: Used to drive LCD panels in embedded control systems.
  • Industrial Equipment: Provides a display interface for industrial control panels and HMIs.
  • Consumer Electronics: Used in devices like portable media players and handheld gaming consoles.
  • Medical Devices: Provides a display interface for medical monitoring equipment.
  • Automotive Displays: Manages display functions in automotive instrument clusters and infotainment systems.

Features:

  • LCD Controller: Manages the display of graphics and text on LCD panels.
  • Multiple Display Interfaces: Supports various LCD panel interfaces.
  • Built-in Memory: Includes memory for storing display data.
  • Hardware Acceleration: Provides hardware acceleration for graphics operations.
  • Low Power Consumption: Designed for battery-powered applications.

Benefits:

  • Simplified Display Management: Reduces the complexity of display interfacing.
  • Enhanced Graphics Performance: Hardware acceleration improves graphics rendering speed.
  • Reduced System Cost: Integrates display control functions into a single chip.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.

Additional Details:

The S1D13522A00B30B typically supports various LCD panel resolutions and interfaces, making it versatile for different display requirements. It features integrated memory that stores display data, reducing the need for external memory and simplifying the system design. The hardware acceleration capabilities enhance the performance of graphics operations, allowing for smoother and faster display updates. The low power consumption of this display controller makes it suitable for portable and battery-powered devices. The chip provides a comprehensive set of features to manage LCD displays, including timing control, pixel formatting, and display synchronization.

The S1D13522A00B30B is designed to be compatible with various microcontrollers and microprocessors, making it easy to integrate into existing systems. Its flexibility and performance make it suitable for a wide range of applications, from simple character displays to complex graphical user interfaces. The controller is typically configured through a host interface, allowing the host processor to control the display parameters and data.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess