EN
  • EN
  • DE

RX-4571LCB

Part No RX-4571LCB
Manufacturer Epson Company
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1402+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 748910-RX-4571LCB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RX-4571LCB CAD Model

Description

The RX-4571LCB is a real-time clock (RTC) module manufactured by Epson Company. It is designed to provide accurate timekeeping with low power consumption, making it suitable for various battery-powered and embedded applications.

Applications:

  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Metering devices (electricity, water, gas meters)
  • Industrial control systems
  • Consumer electronics (digital cameras, audio players)
  • Automotive applications (navigation systems, telematics)

Features:

  • Accurate timekeeping
  • Low power consumption
  • I2C interface for communication
  • Built-in crystal oscillator
  • Automatic backup switchover
  • Time and calendar functions
  • Alarm function
  • Temperature compensation

Benefits:

  • Reliable timekeeping even when the main power is off
  • Extended battery life in portable devices
  • Easy integration with microcontrollers via I2C interface
  • Stable frequency output due to the integrated crystal
  • Automatic switching to backup power source in case of main power failure
  • Precise time and date information for data logging and other applications
  • Configurable alarm for event triggering
  • Improved accuracy over a wide temperature range

Additional Details:

The RX-4571LCB operates on a supply voltage typically between 1.7V and 5.5V. It communicates with a host microcontroller using the I2C serial interface. The built-in crystal oscillator ensures accurate timekeeping without the need for an external crystal. The automatic backup switchover allows the RTC to seamlessly switch to a backup battery when the main power is interrupted, preserving the time and date information. The module provides both time and calendar functions, including seconds, minutes, hours, day of the week, day of the month, month, and year. The alarm function can be programmed to trigger an interrupt at a specific time or date. Temperature compensation helps to maintain accuracy over a wide range of operating temperatures.

For detailed specifications, including power consumption, timing characteristics, register map, and package dimensions, refer to the official Epson Company datasheet for the RX-4571LCB real-time clock module.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess