EN
  • EN
  • DE

X7053L

Part No X7053L
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family SAW Filters
Manufacturer EPCOS (TDK)
Win Source Part Number 412140-X7053L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X7053L CAD Model

Description

The X7053L is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are crucial components in many RF systems, providing selective signal filtering based on acoustic wave propagation on a piezoelectric substrate. The X7053L is engineered to offer high performance with minimal signal loss and sharp filtering characteristics, making it well-suited for demanding applications in wireless communication and other RF systems.

Applications

  • Cellular communication systems (e.g., base stations, mobile devices)
  • Wireless networking equipment (e.g., routers, access points)
  • Remote control receivers
  • Satellite radio systems
  • RF transceivers

Features

  • Excellent selectivity with sharp filter skirts
  • Low insertion loss to minimize signal attenuation
  • High stopband attenuation to reject unwanted signals
  • Compact SMD (Surface Mount Device) package
  • Stable performance over temperature variations
  • Designed for high reliability and long life

Benefits

  • Improved signal-to-noise ratio in wireless systems
  • Reduced interference and improved communication quality
  • Smaller and more compact electronic device designs
  • Enhanced system performance and reliability
  • Lower power consumption due to minimal signal loss

Additional Details

SAW filters like the X7053L are built utilizing piezoelectric materials, often lithium tantalate (LiTaO3) or lithium niobate (LiNbO3). The precise center frequency, bandwidth, insertion loss, ripple, and stopband attenuation depend on the filter's specific design. Proper impedance matching and careful PCB layout are critical for optimal filter performance. The SMD package facilitates automated assembly and enables miniaturization of electronic devices. The design of SAW filters requires sophisticated simulation and fabrication techniques to achieve the desired frequency response. Consult the manufacturer's datasheet for detailed specifications and application guidelines before incorporating the X7053L into a circuit design.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7611 $64.5666
14+ $8.8300 $123.6200
21+ $8.5539 $179.6319
28+ $8.2779 $231.7812
37+ $8.0018 $296.0666
49+ $7.1737 $351.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess