EN
  • EN
  • DE

SNF05K175E2S3

Part No SNF05K175E2S3
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 336163-SNF05K175E2S3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SNF05K175E2S3 CAD Model

Description

The SNF05K175E2S3 is a surge arrester manufactured by EPCOS (TDK). It's designed to protect sensitive electronic equipment from transient overvoltages caused by lightning strikes, power surges, and electrostatic discharge (ESD). This component is part of the SNF series, known for its compact size and robust performance in surge protection applications. The 'S3' likely indicates a specific packaging or terminal configuration variant.

Applications:

  • Telecommunication equipment
  • Industrial electronics
  • Consumer electronics
  • Power supplies
  • Data lines protection

Features:

  • Compact size
  • High surge current capability
  • Fast response time
  • Low capacitance
  • Specific terminal configuration (likely SMT)
  • RoHS compliant

Benefits:

  • Protection against transient overvoltages
  • Improved reliability of electronic equipment
  • Reduced downtime and maintenance costs
  • Compliance with safety standards
  • Easy integration into existing circuits (particularly SMT)

Additional Details:

Similar to the SNF05K175E2, the SNF05K175E2S3 is characterized by its voltage rating, surge current capability, and capacitance. The voltage rating specifies the maximum continuous voltage that the arrester can withstand without triggering. The surge current capability indicates the maximum surge current that the device can safely handle without being damaged. The low capacitance ensures that the arrester has minimal impact on the signal integrity of high-speed data lines. The 'S3' suffix suggests a specific terminal configuration, which is likely a surface-mount technology (SMT) package. This facilitates automated assembly and reduces board space requirements. This component typically operates by clamping the voltage to a safe level when a surge event occurs, diverting the excess current away from the protected circuitry. The clamping voltage is a critical parameter that determines the level of protection provided. The SNF05K175E2S3 is often used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide comprehensive surge protection. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance. This includes derating the surge current capability based on the number of surges expected during the device's lifetime and considering the operating temperature range. The SNF05K175E2S3 offers a cost-effective solution for enhancing the reliability and longevity of electronic equipment by safeguarding against harmful transient overvoltages.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess