EN
  • EN
  • DE

S236/50/M

Part No S236/50/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185667-S236/50/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S236/50/M CAD Model

Description

The EPCOS (TDK) S236/50/M is a surge arrester designed to protect sensitive electronic equipment from the damaging effects of transient voltage surges. It provides a reliable path to ground for excess voltage caused by lightning strikes, switching transients, or electrostatic discharge, thereby safeguarding downstream components.

Applications

  • Protection of AC power lines
  • Surge protection for telecommunications equipment
  • Industrial automation systems
  • Security and fire alarm systems
  • Renewable energy applications (solar inverters, wind turbine controllers)

Features

  • High Surge Current Capability: Capable of withstanding significant surge currents without failure or degradation.
  • Fast Response Time: Quickly clamps the voltage surge to a safe level, protecting sensitive circuits.
  • Low Clamping Voltage: Provides a low clamping voltage to limit the voltage across protected components during a surge event.
  • Compact Size: Designed with a small form factor for easy integration into various electronic devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Prevents Equipment Damage: Minimizes the risk of damage to electronic equipment caused by voltage surges.
  • Improves System Reliability: Enhances the overall reliability of electronic systems by minimizing surge-related failures.
  • Reduces Downtime: Lowers downtime and associated costs due to equipment failure caused by surges.
  • Enhanced Safety: Provides a safer operating environment by protecting against electrical hazards caused by voltage surges.
  • Extended Equipment Lifespan: Prolongs the operational life of electronic equipment by preventing damage from overvoltage stress.

The EPCOS (TDK) S236 series surge arresters are known for their robust performance and reliability in diverse applications. The "/50" portion of the model number likely designates a specific voltage rating or clamping voltage characteristic that should be confirmed with the product's datasheet.

Technical Specifications (General, refer to specific datasheet for accurate values):

  • Maximum Surge Current (Imax): Value specified in the product's datasheet.
  • Clamping Voltage: See the product datasheet for detailed clamping voltage information.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Compliance Standards: IEC 61643-11, UL 1449 (Consult the individual datasheet for compliance confirmation).

You May Also Be Interested in

Ametherm
ICL 5 OHM 15% 4A 15.24MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 5A 11.43MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess