EN
  • EN
  • DE

S234/60/M

Part No S234/60/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185659-S234/60/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S234/60/M CAD Model

Description

The EPCOS (TDK) S234/60/M is a surge arrester designed to safeguard sensitive electronic equipment from the damaging effects of transient voltage surges. These surges can originate from various sources, including lightning strikes, inductive load switching, and electrostatic discharge. The arrester provides a path for the surge current to flow to ground, thereby preventing overvoltage stress on protected components.

Applications

  • Power supply protection
  • Telecommunications equipment
  • Industrial control systems
  • Security and alarm systems
  • Renewable energy installations (solar panels, wind turbines)

Features

  • High Surge Current Capability: Robust design enables it to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps the voltage surge to a safe level, protecting downstream components.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level during a surge event.
  • Compact Size: Small form factor allows for easy integration into various electronic devices.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Protection Against Equipment Damage: Prevents damage to sensitive electronic equipment caused by voltage surges.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by minimizing surge-related failures.
  • Reduced Downtime: Minimizes downtime and associated costs due to equipment failure.
  • Enhanced Safety: Provides a safer operating environment by protecting against electrical hazards.
  • Extended Equipment Lifespan: Prolongs the lifespan of electronic equipment by preventing damage from overvoltage stress.

The EPCOS (TDK) S234 series surge arresters are known for their reliable performance and are widely used in various industrial and commercial applications. The S234/60/M model likely signifies a specific voltage rating or clamping voltage characteristic, requiring the datasheet for definitive electrical specifications.

Technical Specifications (General, consult specific datasheet):

  • Maximum Surge Current (Imax): Value determined by the specific product's datasheet.
  • Clamping Voltage: Refer to the product datasheet for precise clamping voltage details.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Compliance Standards: IEC 61643-11, UL 1449 (verification requires checking the individual product's datasheet).

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 1.3 OHM 25% 8A 13.97MM
Lowest to $3.0859
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 12 OHM 20% 4A 13MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess