EN
  • EN
  • DE

S20K275E2K1

Part No S20K275E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185610-S20K275E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K275E2K1 CAD Model

Description

The S20K275E2K1 is a varistor manufactured by EPCOS (TDK) used for transient voltage suppression. It's designed to protect electronic circuits and equipment from voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). This varistor provides a reliable method to limit overvoltages and protect sensitive components from damage.

Applications

  • Power supplies (AC/DC and DC/DC)
  • Industrial control systems
  • Lighting systems
  • Telecom equipment
  • Surge protection devices (SPDs)

Features

  • High surge current capability
  • Fast response time
  • UL, CSA, VDE, and IEC approvals
  • Wide operating voltage range
  • RoHS compliant
  • Lead-free terminations

Benefits

  • Reliable protection against overvoltage transients
  • Extended lifespan of electronic equipment
  • Reduced downtime and maintenance costs
  • Compliance with industry safety standards
  • Easy integration into circuits
  • Cost-effective surge protection solution

Additional Details

The S20K275E2K1 has a varistor voltage of 275V, meaning that it will begin to conduct and clamp the voltage when the voltage across it exceeds this threshold. The 'S20' refers to the disk size (20mm), influencing its surge current handling capacity. The 'E2K1' suffix indicates the lead configuration and packaging. It is crucial to consult the EPCOS (TDK) datasheet for detailed specifications, including the maximum surge current rating (specified for an 8/20 µs pulse), clamping voltage characteristics, energy absorption capabilities, and operating temperature range. These parameters are critical for selecting the appropriate varistor for a specific application. This device is designed for through-hole mounting. The ambient operating temperature is a key consideration, as it affects the varistor's performance and lifespan. The varistor's non-linear resistance allows it to quickly respond to overvoltage events and protect downstream components. It's important to consider the derating curves provided in the datasheet, as the surge current capability decreases with increasing ambient temperature.

You May Also Be Interested in

Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
Lowest to $0.0403

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2899 $57.9800
490+ $0.2379 $116.5710
755+ $0.2298 $173.4990
1,040+ $0.2229 $231.8160
1,340+ $0.2160 $289.4400
1,800+ $0.1929 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess