EN
  • EN
  • DE

S20K130E3K1

Part No S20K130E3K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185596-S20K130E3K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K130E3K1 CAD Model

Description

The EPCOS (TDK) S20K130E3K1 is a varistor, a voltage-dependent resistor (VDR) used for safeguarding electronic circuits against transient voltage surges, such as those resulting from inductive switching, electrostatic discharge (ESD), or lightning. By behaving as a voltage-regulated switch, varistors deliver increased resistance when running at regular operating voltages and lower resistance when the surge voltage goes beyond a particular limit. This process redirects extra current away from vulnerable components.

Applications

  • Power Supplies: Offers defense against voltage surges originating from AC lines inside power supplies.
  • Consumer Electronics: Used to safeguard delicate electronic parts found in computers, televisions, and various consumer devices.
  • Industrial Equipment: Delivers security against voltage transients impacting control systems, industrial motor drives, and other industrial electronics.
  • Telecommunications Equipment: Protects communication lines and machinery from lightning strikes and other forms of voltage surge.
  • Automotive Electronics: Protects against voltage spikes within the electrical systems of vehicles, inside automotive electronic configurations.

Features

  • High Surge Current Capability: Provides robust security by withstanding large surge currents without getting damaged.
  • Fast Response Time: Redirects surge currents and reacts swiftly to voltage transients, reducing the potential for component damage.
  • Wide Operating Voltage Range: Adapts to varied circuit specifications with available voltage ratings.
  • Compact Size: Simplifies device integration given its small size.
  • UL Recognized: Supplies safe and consistent functionality, complying with Underwriters Laboratories (UL) safety regulations.
  • RoHS Compliant: Reduces environmental repercussions by following the Restriction of Hazardous Substances (RoHS) guidelines.

Benefits

  • Protection Against Voltage Surges: Keeps electronic components safe from voltage fluctuations.
  • Improved System Reliability: Defends against voltage spikes and improves the dependability of electronic systems.
  • Reduced Downtime: Averts voltage surge-related gear failures to cut downtime.
  • Cost-Effective Protection: Offers affordable defense for delicate electronic parts.
  • Easy to Implement: Makes it simple to incorporate into designs for existing circuits.

Additional Details

The S20K130E3K1 features a varistor voltage rated at 130V. Here, 'S20' denotes a disk diameter of 20mm, and 'K' identifies a varistor type component. The highest amount of surge current may be found in the product details. It's important to review the product documents for particular details, including energy absorption, surge current capabilities, voltage ratings, and operating temperature range, to guarantee proper use and selection. To ensure proper protection without hindering normal circuit functioning, it is essential to choose the varistor voltage correctly. Varistors should be positioned near protected components to improve protection and reduce lead inductance.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0277
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess