EN
  • EN
  • DE

S10K550E2K1

Part No S10K550E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185200-S10K550E2K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S10K550E2K1 CAD Model

Description

The S10K550E2K1 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment against transient voltage surges. It is part of the S series of varistors, known for their high surge current capability and energy absorption characteristics. The varistor provides a clamping voltage to limit the voltage across sensitive components during overvoltage events, preventing damage and ensuring reliable operation of the protected circuit. The K1 likely signifies a specific packaging or lead configuration variant.

Applications

  • Power supplies: Protection against surges on AC and DC input lines.
  • Consumer electronics: Surge protection in TVs, audio equipment, and other home appliances.
  • Industrial equipment: Protection of control circuits, motor drives, and other industrial electronics.
  • Lighting systems: Surge protection for LED drivers and other lighting control circuits.
  • Telecommunications equipment: Protection of telephone lines and network interfaces.

Features

  • High surge current capability: The varistor can withstand high surge currents without degradation.
  • Fast response time: Quickly clamps transient overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced protection: Prevents damage to sensitive electronic components from voltage surges.
  • Increased reliability: Improves the reliability of electronic equipment by protecting against overvoltage events.
  • Reduced downtime: Minimizes downtime due to component failure caused by surges.
  • Cost savings: Reduces the cost of repair and replacement of damaged components.
  • Improved safety: Protects against electrical hazards caused by overvoltages.

Technical Specifications

The S10K550E2K1 has a varistor voltage of 550V, a maximum surge current capability around 2.5 kA (8/20 μs pulse), and a maximum clamping voltage. It is housed in a 10mm disc package. Operating temperature range is typically -40°C to +85°C. The 'K1' likely refers to a specific lead configuration or packaging detail, which should be verified with the manufacturer's datasheet. Specific derating curves and detailed specifications should be consulted from the manufacturer's datasheet for accurate application.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess