EN
  • EN
  • DE

S10K440E2

Part No S10K440E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185193-S10K440E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K440E2 CAD Model

Description

The S10K440E2 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment against transient voltage surges. It is part of the S series of varistors, known for their high surge current capability and energy absorption characteristics. The varistor provides a clamping voltage to limit the voltage across sensitive components during overvoltage events, preventing damage and ensuring reliable operation of the protected circuit.

Applications

  • Power supplies: Protection against surges on AC and DC input lines.
  • Consumer electronics: Surge protection in TVs, audio equipment, and other home appliances.
  • Industrial equipment: Protection of control circuits, motor drives, and other industrial electronics.
  • Lighting systems: Surge protection for LED drivers and other lighting control circuits.
  • Telecommunications equipment: Protection of telephone lines and network interfaces.

Features

  • High surge current capability: The varistor can withstand high surge currents without degradation.
  • Fast response time: Quickly clamps transient overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced protection: Prevents damage to sensitive electronic components from voltage surges.
  • Increased reliability: Improves the reliability of electronic equipment by protecting against overvoltage events.
  • Reduced downtime: Minimizes downtime due to component failure caused by surges.
  • Cost savings: Reduces the cost of repair and replacement of damaged components.
  • Improved safety: Protects against electrical hazards caused by overvoltages.

Technical Specifications

The S10K440E2 has a varistor voltage of 440V, a maximum surge current of 2.5 kA (8/20 μs pulse), and a maximum clamping voltage of 710V. It is housed in a 10mm disc package. Operating temperature range is typically -40°C to +85°C. Specific derating curves and detailed specifications should be consulted from the manufacturer's datasheet for accurate application.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess