EN
  • EN
  • DE

S10K420G10S5

Part No S10K420G10S5
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185192-S10K420G10S5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K420G10S5 CAD Model

Description

The S10K420G10S5 is a varistor manufactured by EPCOS (TDK). It is designed to protect electronic circuits from transient overvoltage events, such as those caused by lightning, inductive switching, and electrostatic discharge. Being part of the S10 series, it provides reliable surge protection in various applications.

Applications:

  • Power Supplies: Protecting sensitive power supply components from voltage spikes.
  • Consumer Electronics: Used in televisions, audio equipment, and appliances to prevent damage from power surges.
  • Industrial Equipment: Protecting industrial control systems and machinery from electrical transients.
  • Telecommunications: Providing surge protection for communication lines and equipment.
  • LED Lighting: Protecting LED drivers and lighting fixtures from voltage surges.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps voltage surges, protecting downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • Compact Size: Allows for easy integration into existing circuit designs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits:

  • Enhanced Equipment Reliability: Protects electronic components from damage, extending the lifespan of the equipment.
  • Reduced Downtime: Prevents costly repairs and service interruptions caused by voltage surges.
  • Improved Safety: Minimizes the risk of electrical fires and other hazards associated with overvoltage events.
  • Cost-Effective Protection: Provides a simple and inexpensive solution for surge protection.
  • Compliance with Industry Standards: Helps meet safety regulations related to overvoltage protection.

Additional Details:

The S10K420G10S5 has a varistor voltage of 420V. The 'G10S5' designation likely refers to a specific tolerance or packaging characteristic. Detailed electrical characteristics such as maximum surge current, clamping voltage, and energy handling capability are available in the product datasheet. It is typically a ceramic disc varistor with radial leads for through-hole mounting.

Varistors are voltage-dependent resistors that exhibit a significant decrease in resistance when the voltage exceeds a certain threshold. This allows them to shunt excess current away from sensitive components, protecting them from damage. The S10K420G10S5 is designed to handle repetitive surges and provide reliable overvoltage protection in a wide range of applications.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0403
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Lowest to $61.1769

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess