EN
  • EN
  • DE

S05K210

Part No S05K210
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185115-S05K210
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S05K210 CAD Model

Description

The S05K210 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from voltage surges and transient events. It acts as a voltage-dependent resistor, diverting excess voltage away from sensitive components. This component is commonly employed in various applications to enhance the reliability and longevity of electronic devices.

Applications

  • Power Supplies: Provides surge protection in AC/DC and DC/DC power supplies to prevent damage from line transients and switching events.
  • Consumer Electronics: Protects televisions, audio equipment, and other appliances from voltage spikes caused by lightning or power grid fluctuations.
  • Industrial Equipment: Safeguards programmable logic controllers (PLCs), motor drives, and other industrial control systems from overvoltage conditions.
  • Telecommunications Equipment: Protects sensitive communication circuits in telephone exchanges and data centers from surges.
  • LED Lighting: Prevents damage to LED drivers and lighting fixtures from voltage transients, extending their lifespan.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection during transient events.
  • Fast Response Time: Reacts quickly to voltage surges, diverting the excess current away from protected components in milliseconds.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing damage from overvoltage conditions.
  • Compact Size: Small form factor allows for easy integration into various circuit designs and applications where space is limited.
  • Wide Operating Voltage Range: Operates effectively over a broad range of voltages, providing flexibility in different applications.
  • UL Recognition: Meets the safety standards of Underwriters Laboratories (UL), ensuring reliability and safety.

Benefits

  • Protects Sensitive Components: Prevents damage to sensitive electronic components from voltage surges, extending their operational lifespan.
  • Enhances Equipment Reliability: Improves the reliability of electronic equipment by preventing downtime and failures caused by voltage transients.
  • Reduces Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related damage, reducing overall maintenance expenses.
  • Increases System Uptime: Ensures continuous operation of critical systems by preventing disruptions caused by voltage spikes.
  • Improves Safety: Provides a safe operating environment for electronic devices and equipment by preventing hazardous overvoltage conditions.

Additional Details

The S05K210 typically has a disc diameter of 5mm. The maximum allowable voltage (VAC) and maximum surge current (Imax) are critical specifications to consider when selecting this varistor for a specific application. The clamping voltage, which is the voltage at which the varistor starts to conduct significantly, is also a key parameter. For detailed electrical characteristics and operating conditions, refer to the manufacturer's datasheet.

This varistor is constructed using a ceramic material, typically zinc oxide (ZnO), which exhibits non-linear resistance characteristics. When the voltage across the varistor exceeds its clamping voltage, its resistance drops dramatically, diverting the surge current away from sensitive components. Once the surge has passed, the varistor returns to its high-resistance state.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0403
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
Lowest to $0.1016
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess