EN
  • EN
  • DE

Q69500-V5170-S270

Part No Q69500-V5170-S270
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 285428-Q69500-V5170-S270
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Q69500-V5170-S270 CAD Model

Description

The Q69500-V5170-S270 is a film capacitor manufactured by EPCOS (TDK). Film capacitors are known for their high stability, low losses, and long service life, making them suitable for a wide range of applications.

Applications

  • Power supplies
  • Lighting ballasts
  • Motor control circuits
  • Renewable energy systems (solar inverters, wind turbines)
  • Filtering applications
  • Snubber circuits

Features

  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • Self-healing properties
  • Flame-retardant construction
  • Wide operating temperature range
  • Long service life
  • RoHS compliant

Benefits

  • Improved circuit performance due to stable capacitance value
  • Reduced losses and increased efficiency
  • Enhanced reliability and safety due to self-healing and flame-retardant properties
  • Suitable for use in harsh environments due to wide operating temperature range
  • Reduced maintenance costs due to long service life
  • Environmentally friendly due to RoHS compliance

Additional Details

While specific technical specifications (capacitance, voltage rating, tolerance, dimensions) require accessing the specific EPCOS datasheet for Q69500-V5170-S270, film capacitors, in general, offer excellent performance characteristics. The specific type of film used (e.g., polypropylene) influences its electrical characteristics. The component's construction often involves a metallized film electrode, which contributes to its self-healing capability. It's crucial to consult the official datasheet for detailed electrical and mechanical characteristics to ensure proper application and performance within the target circuit.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess