EN
  • EN
  • DE

P10162-B8400-P810

Part No P10162-B8400-P810
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 265379-P10162-B8400-P810
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P10162-B8400-P810 CAD Model

Description

The P10162-B8400-P810, manufactured by EPCOS (now part of TDK), is a SAW (Surface Acoustic Wave) filter. SAW filters are electronic components used to selectively filter signals based on their frequency. They are commonly used in RF (Radio Frequency) applications to isolate desired signals from unwanted noise and interference. EPCOS is a leading manufacturer of SAW filters, known for their high performance and reliability. Given the naming convention, this part likely relates to a specific frequency or application within the RF spectrum.

Applications:

  • Mobile Communication Systems (e.g., Cellular Phones)
  • Wireless Communication Systems (e.g., WLAN, Bluetooth)
  • GPS Receivers
  • Remote Control Systems
  • Television Receivers

Features:

  • Precise Frequency Selectivity
  • Low Insertion Loss
  • High Attenuation of Unwanted Signals
  • Compact Size
  • Surface Mount Technology (SMT)
  • Stable Performance over Temperature

Benefits:

  • Improved Signal Quality
  • Reduced Interference
  • Enhanced System Performance
  • Miniaturization of Electronic Devices
  • Reliable Operation in Harsh Environments

Additional Details:

SAW filters operate by converting electrical signals into mechanical waves on the surface of a piezoelectric substrate. These mechanical waves propagate along the surface and are then converted back into electrical signals at the output. The filter's frequency response is determined by the physical characteristics of the piezoelectric substrate and the design of the interdigital transducers (IDTs) that generate and detect the surface acoustic waves. Key specifications for SAW filters include the center frequency, bandwidth, insertion loss, and attenuation at specific frequencies. The impedance matching between the filter and the surrounding circuitry is also critical for optimal performance. The P10162-B8400-P810 is likely packaged in a small surface-mount package for easy integration into electronic devices. It's essential to consult the official EPCOS (TDK) datasheet for detailed specifications, including the frequency response curve, impedance characteristics, and operating temperature range. This will ensure proper selection and implementation in the intended application. Specific applications might be in the ISM band or for specific cellular frequencies, detailed filter characteristics would reveal this.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess