EN
  • EN
  • DE

EF2500X

Part No EF2500X
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description 2-electrode arrester
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1170994-EF2500X
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EF2500X CAD Model

Description

The EPCOS (TDK) EF2500X is a gas-filled surge arrester, also known as a Gas Discharge Tube (GDT). It is designed to protect sensitive electronic equipment from transient overvoltage events caused by lightning strikes, power surges, and electrostatic discharge (ESD). The EF2500X provides a low-impedance path to ground when a high-voltage surge occurs, diverting the excess energy away from the protected circuitry. This helps to prevent damage and ensure the continued operation of the equipment.

Applications

  • Telecommunication equipment (telephone lines, DSL modems)
  • Surge protection devices (power strips, in-line protectors)
  • Industrial control systems
  • Power supplies
  • Security systems
  • Outdoor lighting

Features

  • High surge current capability: Capable of handling significant surge currents, ensuring robust protection.
  • Low capacitance: Minimizes signal distortion, making it suitable for high-frequency applications.
  • Fast response time: Quickly clamps the voltage during a surge event, preventing damage to sensitive components.
  • RoHS compliant: Complies with environmental regulations, making it suitable for global use.
  • Compact size: Allows for easy integration into various electronic devices.
  • High insulation resistance: Maintains a high level of insulation under normal operating conditions.

Benefits

  • Protection against overvoltage transients: Prevents damage to electronic equipment from lightning strikes and power surges.
  • Improved system reliability: Reduces the risk of equipment failure and downtime.
  • Enhanced safety: Protects users from electrical hazards.
  • Extended equipment lifespan: Prolongs the life of electronic devices by preventing damage from overvoltage events.
  • Cost savings: Reduces the need for costly repairs and replacements.
  • Compliance with safety standards: Meets industry safety standards for surge protection.

Additional Details

The EF2500X has a typical surge current rating of 2.5kA (8/20 μs waveform). Its DC spark-over voltage is typically 230V. It features a two-electrode construction. This GDT is designed for through-hole mounting. The device’s low capacitance and fast response time make it suitable for a wide range of applications requiring reliable surge protection.

You May Also Be Interested in

Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 3500V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess