The SDZ6V8 is a surface-mount Zener diode manufactured by AUK Corp, designed to provide stable voltage regulation and robust transient voltage suppression in electronic circuits. This diode is characterized by its small footprint, low reverse leakage current, and high surge current capability, making it suitable for protecting sensitive components from voltage spikes and overvoltage conditions. Its construction allows for easy integration into automated assembly processes.
Applications
- Voltage stabilization in portable electronic devices
- Transient voltage suppression in automotive applications
- Overvoltage protection in power supplies and adapters
- Signal clamping in communication and networking equipment
- Protection of sensitive ICs in industrial control systems
Features
- Compact surface-mount package (SOD-323)
- Low reverse leakage current
- High surge current capability
- Precise Zener voltage of 6.8V
- RoHS compliant for environmental protection
Benefits
- Enhanced protection against voltage spikes and surges
- Improved reliability and lifespan of electronic devices
- Stable voltage regulation for consistent performance
- Reduced component count in circuit designs
- Simplified PCB assembly and manufacturing process
Additional Details
The SDZ6V8 Zener diode has a Zener voltage of 6.8V with a tolerance typically around ±5%. It has a maximum power dissipation rating, typically around 200mW. The operating temperature range is generally from -55°C to +150°C. This diode is commonly used in applications where space is limited and effective voltage regulation is crucial. It adheres to industry standards for surface-mount components, ensuring compatibility with automated assembly processes.
For specific details regarding parameters such as dynamic resistance, reverse current characteristics, and surge handling capability, it is important to refer to the manufacturer's datasheet. This will provide a comprehensive understanding of the diode's performance under various operating conditions and ensure its proper application in a specific circuit.