EN
  • EN
  • DE

CT1206K20AUTOG

Part No CT1206K20AUTOG
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1163622-CT1206K20AUTOG
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CT1206K20AUTOG CAD Model

Description

The CT1206K20AUTOG is a multilayer varistor from EPCOS (TDK), designed to protect electronic circuits from transient overvoltage events, such as electrostatic discharge (ESD) and lightning surges. This component is a Transient Voltage Suppressor (TVS) that provides bidirectional protection.

Applications

  • Automotive electronics: Protecting sensitive components in automotive control units.
  • Mobile devices: ESD protection for smartphones, tablets, and wearables.
  • Industrial equipment: Overvoltage protection for industrial control systems and machinery.
  • Power supplies: Surge protection for AC/DC and DC/DC power supplies.
  • Data lines: Protecting data communication lines from transient voltage spikes.

Features

  • Multilayer construction: Provides high surge current capability in a small package.
  • Bidirectional protection: Protects circuits from both positive and negative voltage transients.
  • Fast response time: Quickly clamps overvoltage transients, minimizing their impact on sensitive components.
  • Low clamping voltage: Limits the voltage across the protected circuit during a surge event.
  • Surface mount device (SMD): Facilitates automated assembly and reduces board space.

Benefits

  • Enhanced equipment reliability: Protects against overvoltage damage, extending the lifespan of electronic devices.
  • Reduced downtime: Minimizes equipment failures caused by surge events, reducing downtime and maintenance costs.
  • Improved product safety: Protects users from potential electrical hazards associated with overvoltage transients.
  • Simplified design: Easier integration into electronic circuits compared to discrete solutions.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details

The CT1206K20AUTOG varistor is designed for surface mount technology (SMT) and offers excellent performance in a compact 1206 package. Its key parameters include the varistor voltage, maximum surge current, and clamping voltage. It's crucial to consult the EPCOS datasheet for detailed specifications and application guidelines to ensure optimal performance in the target application.

The varistor operates by changing its resistance from a high value to a low value when the voltage across it exceeds its varistor voltage. This clamps the voltage and diverts the surge current away from the protected circuit. After the surge event, the varistor returns to its high-resistance state, allowing normal circuit operation to resume.

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
Lowest to $0.0403
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess