The B9470 is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter frequencies in radio frequency (RF) circuits. The B9470 is designed for specific applications within RF communication systems, providing precise filtering characteristics.
Applications:
- Mobile communication devices
- Wireless communication systems
- RF Transceivers
- Remote control systems
- GPS receivers
Features:
- Precise frequency filtering: Selectively passes or rejects specific frequencies with high accuracy.
- Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
- High attenuation: Effectively suppresses unwanted signals and noise.
- Small size: Compact design for space-constrained applications.
- Surface mount technology (SMT): Suitable for automated assembly processes.
Benefits:
- Improved signal quality: Enhances signal clarity by filtering out unwanted noise and interference.
- Enhanced system performance: Optimizes RF system performance by isolating desired frequencies.
- Compact design: Enables miniaturization of electronic devices.
- Reliable operation: Provides stable and consistent filtering characteristics.
- Cost-effective solution: Offers a competitive price-performance ratio for RF filtering applications.
Additional Details:
The B9470 is designed to meet specific frequency requirements for a variety of RF applications. It typically has a defined center frequency, bandwidth, and impedance. The filter is commonly used in the front-end of RF receivers and transmitters to improve sensitivity and selectivity.
The specific frequency characteristics, insertion loss, attenuation, and other detailed specifications can vary depending on the exact design requirements. However, the B9470 is generally recognized as a reliable and high-performance SAW filter for RF communication systems. Consult the product datasheet for detailed performance specifications.