EN
  • EN
  • DE

B88069X2880S102A2

Part No B88069X2880S102A2
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998750-B88069X2880S102A2
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B88069X2880S102A2 CAD Model

Description

The B88069X2880S102A2 is a Surge Arrester (Gas Discharge Tube - GDT) manufactured by EPCOS (TDK). Surge arresters are used to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power line faults, and electrostatic discharge (ESD). They provide a low-impedance path to ground for the surge current, diverting it away from the protected equipment.

Applications

  • Telecommunication equipment
  • Power supplies
  • Data lines
  • Signal lines
  • Industrial control systems

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure. (The specific surge current rating would be detailed in the datasheet).
  • Low Capacitance: Features low capacitance to minimize signal distortion.
  • Fast Response Time: Provides a fast response time to quickly clamp voltage surges.
  • Small Size: Available in a compact package for space-saving installations.
  • RoHS Compliant: Compliant with the RoHS directive, ensuring environmental friendliness.

Benefits

  • Protection from Voltage Surges: Protects sensitive electronic equipment from damage caused by voltage surges.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing surge-related failures.
  • Reduced Downtime: Minimizes downtime and repair costs associated with surge damage.
  • Compliance with Standards: Helps to meet relevant safety standards and regulations.
  • Long Service Life: Provides a long service life with reliable performance.

Additional Details

The B88069X2880S102A2's specific breakdown voltage, impulse spark-over voltage, DC spark-over voltage, and surge current rating would be detailed in the manufacturer's datasheet. The datasheet also provides information on the capacitance, insulation resistance, and operating temperature range. The mechanical dimensions and mounting style are also critical for PCB layout and installation. Selecting the correct surge arrester with appropriate specifications is essential for effective surge protection. Proper grounding and circuit design are also crucial for maximizing the effectiveness of surge protection devices. Refer to the manufacturer's datasheet for detailed application guidelines and safety precautions.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess