EN
  • EN
  • DE

B82720S2301N40

Part No B82720S2301N40
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818678-B82720S2301N40
Ultra Librarian 3D Model Ultra Librarian B82720S2301N40 CAD Model

Description

The B82720S2301N40 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are designed to suppress common mode noise in electronic circuits. They are widely used to reduce electromagnetic interference (EMI) and improve the overall performance and reliability of electronic devices.

Applications

  • Switch-mode power supplies
  • Inverters
  • Motor drives
  • Audio and video equipment
  • Data communication lines
  • Industrial control systems

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • High current capability
  • RoHS compliant
  • Excellent EMI suppression
  • UL recognized

Benefits

  • Reduced electromagnetic interference
  • Improved signal integrity
  • Increased system reliability
  • Compliance with EMC standards
  • Compact design for space-constrained applications
  • Efficient noise suppression
  • Easy integration into existing systems

Additional Details

The B82720S2301N40 common mode choke consists of two or more windings on a single core. The windings are configured such that the magnetic fields generated by differential mode currents cancel each other out, while the magnetic fields generated by common mode currents add up. This results in high impedance for common mode currents and low impedance for differential mode currents. This allows the choke to effectively suppress common mode noise without affecting the desired signals. The choke is typically constructed using ferrite core material and is designed to meet industry standards for safety and performance.

Common mode chokes are essential components in many electronic systems to ensure compliance with electromagnetic compatibility (EMC) standards. They are particularly important in applications where electronic devices are exposed to noisy environments or where they generate significant amounts of EMI. The B82720S2301N40 provides an effective and reliable solution for suppressing common mode noise in a wide range of applications.

You May Also Be Interested in

Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Texas Instruments
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Murata Electronics North America
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8099 $63.3465
80+ $1.4853 $118.8240
125+ $1.4391 $179.8875
170+ $1.3929 $236.7930
215+ $1.3467 $289.5405
290+ $1.2070 $350.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess