EN
  • EN
  • DE

B82476A1334M000

Part No B82476A1334M000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 330UH 600MA 810MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 17 Weeks
Features Unshielded Wirewound Inductor 810mOhm Max Nonstandard
Manufacturer EPCOS (TDK)
Series B82476A1
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number B82476A1334M-ND, 495-7111-6, B82476A1334M, 495-7111-1, 495-7111-2
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912688-B82476A1334M000
Ultra Librarian 3D Model Ultra Librarian B82476A1334M000 CAD Model

Description

The B82476A1334M000 is a fixed inductor manufactured by EPCOS (TDK), part of their robust line of inductive components. Designed to provide stable and reliable performance, this inductor is well-suited for a variety of applications requiring inductance in electronic circuits, offering a balance of size, performance, and reliability.

Applications:

  • Power supplies
  • DC-DC converters
  • EMI filters
  • RF circuits
  • General electronic circuitry requiring inductance

Features:

  • Stable Inductance: Provides a consistent inductance value under varying operating conditions.
  • Compact Size: Allows for high-density board layouts, saving valuable space.
  • High Current Capability: Capable of handling significant current without saturation.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.
  • Durable Construction: Built to withstand harsh environmental conditions.

Benefits:

  • Improved Power Efficiency: Enhances the efficiency of power supply circuits.
  • Effective EMI Suppression: Reduces electromagnetic interference, improving system performance.
  • Enhanced Circuit Reliability: Provides stable and consistent performance, increasing overall reliability.
  • Space Saving: Its compact size allows for smaller and more efficient designs.
  • Reduced Noise: Minimizes noise in sensitive electronic circuits.

Technical Specifications:

Although the exact specifications can vary depending on the specific series, general specifications are usually as follows:

  • Inductance: Rated at 330uH.
  • Tolerance: Typically ±20%.
  • Rated Current: Several Amperes, depending on the specific design.
  • DC Resistance: Low, to minimize power loss and improve efficiency.
  • Self-Resonant Frequency: High, enabling performance in high-frequency applications.
  • Operating Temperature Range: Generally specified from -40°C to +125°C.
  • Core Material: Often utilizes a ferrite core for its high permeability and low core losses.

The B82476A1334M000 inductor offers a blend of performance characteristics that make it suitable for a broad range of electronic applications. Its stable inductance, compact size, and ability to handle high current contribute to its versatility and usefulness in modern electronic designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess