The B82464P4472M is a fixed inductor manufactured by EPCOS (TDK). This inductor is designed for a variety of applications requiring precise and reliable inductance. Its robust design ensures stable performance in filtering, energy storage, and signal processing circuits.
Applications:
- Switching power supplies
- DC-DC converters
- EMI suppression
- Filtering in audio and video equipment
- General-purpose inductance applications
Features:
- High inductance value tailored for specific applications
- Compact design for use in densely populated circuit boards
- High current handling capabilities for power applications
- Excellent electrical performance and reliability
- RoHS compliant for environmental protection
Benefits:
- Efficient energy storage in power circuits
- Effective suppression of electromagnetic interference
- Stable performance over a wide range of operating conditions
- Enhanced reliability of electronic devices
- Reduced component size and board space requirements
Technical Specifications:
While precise details vary depending on the exact model within the series, key specifications generally include:
- Inductance: Rated for 4.7uH.
- Tolerance: Typically ±20%.
- Rated Current: Depending on the part, up to several Amperes.
- DC Resistance: Low to minimize power dissipation.
- Self-Resonant Frequency: High for optimal high-frequency performance.
- Operating Temperature: Typically -40°C to +125°C.
- Construction: Ferrite core for high permeability and low losses.
The B82464P4472M inductor is designed to provide reliable and efficient inductance in demanding electronic applications. Its combination of high performance, compact size, and environmental compliance makes it a versatile choice for various circuit designs.