EN
  • EN
  • DE

B82464A4153K

Part No B82464A4153K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Inductor Power Wirewound 15uH 10% 100KHz Ferrite 2.5A 46mOhm DCR Automotive Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Nonstandard
Composition Wirewound
Core Material Ferrite
Current Rating 2.5 A
DC Current 2.5 A
DC Resistance (DCR) 46 mΩ
Depth 10.4 mm
Height 4.8 mm
Height - Seated (Max) 4.8006 mm
Inductance 15 µH
Inductance Tolerance 10 %
Lead Free Yes
Length 10.4 mm
Max DC Current 2.5 A
Maximum Operating Temperature 150 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Radiation Hardening No
Ratings AEC-Q200
REACH SVHC No SVHC
Resistance 46 mΩ
RMS Current (Irms) 2.5 A
RoHS Compliant
Saturation Current 3.2 A
Schedule B 8504500000, 8504500000
Self Resonant Frequency 18 MHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 10 %
Weight 1.09999 g
Width 10.3886 mm
Win Source Part Number 1047962-B82464A4153K
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82464A4153K CAD Model

Description

The EPCOS (TDK) 1047962-B82464A4153K is a surface-mount fixed inductor with a 15μH inductance.

  • Inductance: 15μH
  • Popularity Rating: Low
  • Supply and Demand Status: Shortage
  • AEC-Q200 Rated: Yes
  • Maximum Operating Temperature: 150°C
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • DC Resistance: 46 mΩ
  • Current Rating: 2.5 A

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8817 $61.7190
160+ $0.7235 $115.7600
250+ $0.7010 $175.2500
345+ $0.6784 $234.0480
445+ $0.6557 $291.7865
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,472 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess