EN
  • EN
  • DE

B82442A1102K

Part No B82442A1102K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description SMT inductors-13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150883-B82442A1102K
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82442A1102K CAD Model

Description

The B82442A1102K is a fixed inductor from EPCOS (TDK). This inductor is specifically designed for applications requiring a compact, high-performance component for filtering, energy storage, or impedance matching. It features a robust construction for reliable operation in various electronic circuits.

Applications:

  • Power supplies: Used for filtering and energy storage in switching power supplies.
  • DC-DC converters: Provides inductance for voltage conversion and regulation.
  • EMI filtering: Reduces electromagnetic interference in electronic devices.
  • RF circuits: Used in resonant circuits and impedance matching networks.
  • Signal filtering: Filters unwanted noise and signals in audio and data applications.

Features:

  • High inductance value: Provides a substantial inductance for various applications.
  • High current capability: Can handle significant current without saturation.
  • Low DC resistance: Minimizes power loss and enhances efficiency.
  • Compact size: Enables high-density circuit designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved power supply efficiency: Reduces energy loss and lowers operating costs.
  • Enhanced EMI suppression: Minimizes electromagnetic interference and improves system performance.
  • Stable inductance over temperature: Ensures reliable performance in varying operating conditions.
  • Increased circuit reliability: Provides stable and consistent inductance for long-term performance.
  • Simplified circuit design: Offers a versatile component suitable for a range of applications.

Additional Details:

The B82442A1102K features an inductance of 1µH with a tolerance of 10%. The component is designed for through-hole mounting and operates within a specified temperature range. It is commonly used in a wide range of applications, including industrial, automotive, and consumer electronics, where reliable inductance is required.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess