Products specifications

Categories Filters
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Center 881.5MHz
Bandwidth 25MHz
Insertion Loss 2.4dB
Applications Cell Phone
Mounting SMD (SMT)
Height (Max) 0.031" (0.80mm)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Win Source Part Number 048975-B7704
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B7704 CAD Model

Description

B7704 Electronic Component

The B7704 component brings precision and reliability to advanced electronic applications. It is engineered for efficient operation and adaptability in sophisticated systems.

  • Applications:
    • Aerospace technology
    • Advanced computing systems
    • Audio and video equipment
    • Digital signal processing
  • Features and Benefits:
    • Enhanced signal integrity for accurate data transmission
    • Low distortion levels for cleaner output
    • Sturdy design for long-term stability
    • Ease of use and integration with high-end systems
  • Additional Details: Due to its robust nature and high performance, the B7704 is preferred for applications that require utmost reliability and precision under demanding conditions.

You May Also Be Interested in

Kyocera International Inc. Electronic Components
897MHz SAW Duplexer 1.8mm x 1.4mm
Lowest to $2.9771
ECAD model for CES40897MDCB000RAB
RF Monolithics, Inc
FILTER SAW 1.615GHZ 6-SMD
Need more? Email Us
ECAD model for SF2250E
Murata Electronics North America
SAW Filter 1880MHz 1.1x0.9mm
Lowest to $0.2978
ECAD model for SAYEY1G88BA0B0A
Murata Electronics North America
SAW Filter 282MHz
Lowest to $0.1489
ECAD model for SAFCC282MRA0X01R12
Murata Electronics North America
SAW Filter 1747.5MHz 1.1x0.9mm
Lowest to $0.5955
ECAD model for SAYEY1G74CA0B0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 20MHz Bandwidth SMD
Lowest to $17.8626
ECAD model for TB0661A
Murata Electronics North America
SAW Filter 1.58GHz
Lowest to $0.0953
ECAD model for SAFFB1G58KB0F0A
Murata Electronics North America
SAW Filter 2.59GHz
Lowest to $2.6794
ECAD model for SAFQC2G59MA0K0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 836.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.0840
ECAD model for TA0174G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention