EN
  • EN
  • DE

B72660M0271K072

Part No B72660M0271K072
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 430V 1.2KA 2SMD JLEAD / 430 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 4032 (10080 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr EPCOS - TDK Electronics
Series StandarD
Package Tape & Reel
Maximum AC Volts 275 V
Maximum DC Volts 350 V
Varistor Voltage (Min) 387 V
Varistor Voltage (Typ) 430 V
Varistor Voltage (Max) 473 V
Current - Surge 1.2 kA
Energy 21J
Number of Circuits 1
Capacitance @ Frequency 95 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 4032 (10080 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names 495-2390-2,495-2390-1,495-2390-6,-CU4032K275G2,B72660M271K72,B72660M 271K 72,B72660M271K072,-495-2390-2,CU4032K275G2,-495-2390-2-ND
Standard Package 1,000
Win Source Part Number 977111-B72660M0271K072
Ultra Librarian 3D Model Ultra Librarian B72660M0271K072 CAD Model

Description

The B72660M0271K072 is a metal oxide varistor (MOV) from EPCOS (TDK), designed for transient voltage suppression in a variety of electronic circuits. This component is specifically designed to protect sensitive electronic devices from voltage surges and spikes caused by lightning, inductive switching, and electrostatic discharge (ESD).

Applications

  • Surge protection in power supplies
  • Overvoltage protection in automotive electronics
  • Transient voltage suppression in industrial equipment
  • Protection of consumer electronics from voltage spikes
  • Voltage surge protection in smart grid applications

Features

  • High surge current capability: Can withstand high surge currents, providing robust protection against transient voltages.
  • Wide operating voltage range: Suitable for various circuit applications with different voltage requirements.
  • RoHS compliant: Environmentally friendly, meeting the requirements of the RoHS directive.
  • UL recognized: Certified by UL for safety and performance.
  • Compact design: Space-saving design for integration into densely packed circuits.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from damage due to voltage surges.
  • Extended product lifespan: Reduces the risk of component failure, increasing the operational life of the protected equipment.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective surge protection: Provides a reliable and affordable solution for surge protection.
  • Easy to integrate: Designed for easy integration into existing circuits and systems.

Additional Details

The key performance characteristics of the B72660M0271K072 MOV are its maximum surge current rating (Imax), clamping voltage (Vc), and energy handling capability (Wmax). These parameters are detailed in the EPCOS (TDK) datasheet. The varistor body conforms to UL 94 V-0 standards. Storage temperatures should range from -40 °C to +125 °C. It has a maximum permissible voltage of 275V.

You May Also Be Interested in

Bourns Inc.
Lowest to $61.1769
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0104 $50.5200
125+ $0.8290 $103.6250
190+ $0.8031 $152.5890
260+ $0.7772 $202.0720
335+ $0.7513 $251.6855
450+ $0.6736 $303.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess