EN
  • EN
  • DE

B72660M0110K072

Part No B72660M0110K072
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 18V 250A 4032 / Var MLV 11VAC/14VDC 250A 18V 4032 SMD J-Lead Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Reel package
Varistor Voltage (Minimum) 16.2V
Varistor Voltage (Typ) 18V
Varistor Voltage (Maximum) 19.8V
Current - Surge 250A
Energy 0.80J
Number of Circuits 1
Maximum AC Volts 11VAC
Maximum DC Volts 14VDC
Capacitance @ Frequency 2750pF @ 1kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, MLCV
Package 2-SMD, J-Lead
Win Source Part Number 769544-B72660M0110K072
Popularity Medium
Supply and Demand Status Balance
Family Name CU
Introduction Date June 17, 2002
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian B72660M0110K072 CAD Model

Description

The B72660M0110K072 is a leaded varistor from EPCOS (TDK), designed to protect electronic circuits from overvoltage transients. These transients can be caused by events like lightning strikes, power line surges, or electrostatic discharge (ESD). This particular varistor offers a robust solution for safeguarding sensitive components in a variety of applications.

Applications

  • Protection of power supplies.
  • Surge protection in consumer electronics devices.
  • Industrial equipment overvoltage protection.
  • Telecommunications equipment surge suppression.
  • Protection of electronic ballasts.

Features

  • High surge current capability.
  • Fast response time.
  • Wide operating voltage range.
  • Lead type for through-hole mounting.
  • RoHS compliant.
  • Compact design.

Benefits

  • Protects sensitive electronic components from damage due to voltage surges.
  • Increases the reliability and lifespan of electronic devices.
  • Reduces downtime and maintenance costs.
  • Offers a cost-effective surge protection solution.
  • Easy to integrate into existing circuit designs.

Additional Details

The B72660M0110K072 varistor has a maximum continuous operating voltage of 110V AC. It is designed to withstand high surge currents, as specified in the datasheet. This component provides effective clamping of transient voltages, ensuring that the voltage seen by protected components remains within safe limits. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The varistor is constructed using a metal oxide ceramic material, which provides excellent electrical characteristics and mechanical strength. This varistor is commonly used in applications where reliable overvoltage protection is required, such as in power supplies, telecom equipment, and industrial control systems. Its robust design and compliance with industry standards make it a popular choice for designers.

You May Also Be Interested in

Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $0.0647
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
Lowest to $0.0403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess